Samtec Inc. Connector, Header, 8 Position, 2Row, 2Mm, Full Reel; Connector Systems Samtec TMMH-104-01-L-DV-A-TR

Description
CONNECTOR, HEADER, 8 POSITION, 2ROW, 2MM, FULL REEL; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 8 POSITION, 2ROW, 2MM, FULL REEL; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8 Position, 2Row, 2Mm, Full Reel; Connector Systems Samtec - 75P7093 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8 Position, 2Row, 2Mm, Full Reel; Connector Systems Samtec
75P7093
Connector, Header, 8 Position, 2Row, 2Mm, Full Reel; Connector Systems Samtec 75P7093
CONNECTOR, HEADER, 8 POSITION, 2ROW, 2MM, FULL REEL; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8 POSITION, 2ROW, 2MM, FULL REEL; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75P7093
Product Name Connector, Header, 8 Position, 2Row, 2Mm, Full Reel; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3332-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details