Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-103-05-F-D

Description
2MM LOW PROFILE STRIPS
Datasheet
Description
2MM LOW PROFILE STRIPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMMH-103-05-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-103-05-F-D
2MM LOW PROFILE STRIPS

2MM LOW PROFILE STRIPS

Supplier's Site
Header, 2Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec - 75P7033 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
75P7033
Header, 2Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec 75P7033
HEADER, 2MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMMH-103-05-F-D 75P7033
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ASB.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details