Samtec Inc. Header, 2Mm, Though Hole Vertical, 9 Position; Connector Systems Samtec TMMH-103-04-T-T

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 9 Position; Connector Systems Samtec - 75P7031 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 9 Position; Connector Systems Samtec
75P7031
Header, 2Mm, Though Hole Vertical, 9 Position; Connector Systems Samtec 75P7031
HEADER, 2MM, THOUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMMH-103-04-T-T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-103-04-T-T
2MM LOW PROFILE STRIPS

2MM LOW PROFILE STRIPS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 75P7031 TMMH-103-04-T-T
Product Name Header, 2Mm, Though Hole Vertical, 9 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-F01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2431-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers