Samtec Inc. Electronic Connector TMMH-103-04-S-D

Description
2MM LOW PROFILE STRIPS Product overview: TMMH-103-04-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMMH-103-04-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2MM LOW PROFILE STRIPS Product overview: TMMH-103-04-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMMH-103-04-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TMMH-103-04-S-D
Electronic Connector 314-TMMH-103-04-S-D
2MM LOW PROFILE STRIPS Product overview: TMMH-103-04-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMMH-103-04-S-D can be used for catalog matching and distributor lookup.

2MM LOW PROFILE STRIPS Product overview: TMMH-103-04-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMMH-103-04-S-D can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - TMMH-103-04-S-D - 900405-TMMH-103-04-S-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TMMH-103-04-S-D
900405-TMMH-103-04-S-D
Rectangular Connectors - TMMH-103-04-S-D 900405-TMMH-103-04-S-D
Manufacturer: Samtec Inc. Win Source Part Number: 900405-TMMH-103-04-S -D Series: * Features: Connector Header position Package: Bulk Family Name: TMMH-103 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 900405-TMMH-103-04-S-D
Series: *
Features: Connector Header position
Package: Bulk
Family Name: TMMH-103
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Low Profile Header Strips With End Shroud, 2.00 Mm Pitch Samtec - 75P7020 - Newark, An Avnet Company
Chicago, IL, United States
Low Profile Header Strips With End Shroud, 2.00 Mm Pitch Samtec
75P7020
Low Profile Header Strips With End Shroud, 2.00 Mm Pitch Samtec 75P7020
Low Profile Header Strips with End Shroud, 2.00 mm Pitch

Low Profile Header Strips with End Shroud, 2.00 mm Pitch

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TMMH-103-04-S-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMMH-103-04-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-103-04-S-D
2MM LOW PROFILE STRIPS

2MM LOW PROFILE STRIPS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TMMH-103-04-S-D 900405-TMMH-103-04-S-D 75P7020 TMMH-103-04-S-D
Product Name Electronic Connector Rectangular Connectors - TMMH-103-04-S-D Low Profile Header Strips With End Shroud, 2.00 Mm Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Termination Solder Solder
Voltage Rating 250 to 281 volts
Current Rating 4.5 to 5.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 147110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details