Samtec Inc. Cable Assemblies TMM-150-01-S-S-RA

Description
Micro Mate Single Row Discrete Wire Cabl
Request a Quote
Description
Micro Mate Single Row Discrete Wire Cabl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TMM-150-01-S-S-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TMM-150-01-S-S-RA
Cable Assemblies TMM-150-01-S-S-RA
Micro Mate Single Row Discrete Wire Cabl

Micro Mate Single Row Discrete Wire Cabl

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number TMM-150-01-S-S-RA
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Miniature Electrode Wire - AS 826-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0031 inch (0.0787 mm)
Wire Conductor Pure Silver
North American 40 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details