Samtec Inc. Header, 2.0Mm, Right Angle, 1X44 Position; Connector Systems Samtec TMM-144-01-T-S-RA

Description
HEADER, 2.0MM, RIGHT ANGLE, 1X44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, RIGHT ANGLE, 1X44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Right Angle, 1X44 Position; Connector Systems Samtec - 75P1329 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Right Angle, 1X44 Position; Connector Systems Samtec
75P1329
Header, 2.0Mm, Right Angle, 1X44 Position; Connector Systems Samtec 75P1329
HEADER, 2.0MM, RIGHT ANGLE, 1X44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

HEADER, 2.0MM, RIGHT ANGLE, 1X44 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75P1329
Product Name Header, 2.0Mm, Right Angle, 1X44 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details