Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-134-01-T-D

Description
CONN HEADER VERT 68POS 2MM
Datasheet
Description
CONN HEADER VERT 68POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-134-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-134-01-T-D
CONN HEADER VERT 68POS 2MM

CONN HEADER VERT 68POS 2MM

Supplier's Site
Header, 2.0Mm, 2X34 Position; Connector Systems Samtec - 12P0983 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X34 Position; Connector Systems Samtec
12P0983
Header, 2.0Mm, 2X34 Position; Connector Systems Samtec 12P0983
HEADER, 2.0MM, 2X34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-134-01-T-D 12P0983
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, 2X34 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29879-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190062 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details