Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-124-01-T-S-SM

Description
CONN HEADER SMD 24POS 2MM
Datasheet
Description
CONN HEADER SMD 24POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-124-01-T-S-SM
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-124-01-T-S-SM
CONN HEADER SMD 24POS 2MM

CONN HEADER SMD 24POS 2MM

Supplier's Site
Header, 2.0Mm, Smd, 1X24 Position; Connector Systems Samtec - 12P0888 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 1X24 Position; Connector Systems Samtec
12P0888
Header, 2.0Mm, Smd, 1X24 Position; Connector Systems Samtec 12P0888
HEADER, 2.0MM, SMD, 1X24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 1X24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-124-01-T-S-SM 12P0888
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Smd, 1X24 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details