The Header, 2.0mm, 2x24 Position from Samtec is a low-profile surface mount connector designed for board-to-board applications. It features a pitch spacing of 2.00 mm and consists of 48 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. The current rating is 3.2 A per pin when one pin is powered per row, and it operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The voltage rating is 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. This product is RoHS compliant and supports lead-free soldering. It is compatible with various Samtec connectors, including CLT, SQT, SQW, and others.
HEADER, 2.0MM, 2X24 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 86P2647 |
| Product Name | Header, 2.0Mm, 2X24 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |