Samtec Inc. PCB Headers TMM-122-03-S-D

Description
Samtec TMM-122-03-S-D Pin Header
Request a Quote Datasheet
Description
Samtec TMM-122-03-S-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982908 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982908
PCB Headers 1982908
Samtec TMM-122-03-S-D Pin Header

Samtec TMM-122-03-S-D Pin Header

Supplier's Site
Connector, Header, 44Pos, 2Row, 2Mm; Connector Systems Samtec - 86P1853 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 44Pos, 2Row, 2Mm; Connector Systems Samtec
86P1853
Connector, Header, 44Pos, 2Row, 2Mm; Connector Systems Samtec 86P1853
CONNECTOR, HEADER, 44POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 44POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1982908 86P1853
Product Name PCB Headers Connector, Header, 44Pos, 2Row, 2Mm; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 5473150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details