Samtec Inc. Header, 2.0Mm, Smd, 2X20 Position; Connector Systems Samtec TMM-120-01-T-D-SM

Description
HEADER, 2.0MM, SMD, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2.0MM, SMD, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, SMD, 2X20 Position (part number 12P0849) from Samtec is designed for board-to-board applications with a pitch spacing of 2mm and a total of 40 contacts arranged in two rows. It features a low-profile design and is made from black liquid crystal polymer for the insulator, with terminals constructed from phosphor bronze. The product is available with either tin or gold plating over nickel, providing options for different applications. This connector has a current rating of 3.2 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is rated for 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is RoHS compliant and supports lead-free soldering. The header is compatible with various Samtec connectors, including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS, making it versatile for different designs. Additional options such as alignment pins and pick & place pads are available, enhancing its usability in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, SMD, 2X20 Position (part number 12P0849) from Samtec is designed for board-to-board applications with a pitch spacing of 2mm and a total of 40 contacts arranged in two rows. It features a low-profile design and is made from black liquid crystal polymer for the insulator, with terminals constructed from phosphor bronze. The product is available with either tin or gold plating over nickel, providing options for different applications. This connector has a current rating of 3.2 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is rated for 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is RoHS compliant and supports lead-free soldering. The header is compatible with various Samtec connectors, including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS, making it versatile for different designs. Additional options such as alignment pins and pick & place pads are available, enhancing its usability in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Smd, 2X20 Position; Connector Systems Samtec - 12P0849 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X20 Position; Connector Systems Samtec
12P0849
Header, 2.0Mm, Smd, 2X20 Position; Connector Systems Samtec 12P0849
HEADER, 2.0MM, SMD, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P0849
Product Name Header, 2.0Mm, Smd, 2X20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M26.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Modular Connectors / Ethernet Connectors - A222Y34V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details