Samtec Inc. PCB Headers TMM-120-01-L-D

Description
Samtec TMM-120-01-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TMM-120-01-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982907 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982907
PCB Headers 1982907
Samtec TMM-120-01-L-D Pin Header

Samtec TMM-120-01-L-D Pin Header

Supplier's Site
Header, 2.0Mm, 2X20 Position; Connector Systems Samtec - 86P0279 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X20 Position; Connector Systems Samtec
86P0279
Header, 2.0Mm, 2X20 Position; Connector Systems Samtec 86P0279
HEADER, 2.0MM, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1982907 86P0279
Product Name PCB Headers Header, 2.0Mm, 2X20 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Ribbon Cable Connectors - 102154-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Coaxial Adapters - NAS7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details