Samtec Inc. Header, 2.0Mm, 1X18 Position; Connector Systems Samtec TMM-118-01-T-S

Description
HEADER, 2.0MM, 1X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, 1X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, 1X18 Position; Connector Systems Samtec - 12P0828 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 1X18 Position; Connector Systems Samtec
12P0828
Header, 2.0Mm, 1X18 Position; Connector Systems Samtec 12P0828
HEADER, 2.0MM, 1X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 1X18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-118-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-118-01-T-S
CONN HEADER VERT 18POS 2MM

CONN HEADER VERT 18POS 2MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 12P0828 TMM-118-01-T-S
Product Name Header, 2.0Mm, 1X18 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
8 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-08-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
XC5(DIN Fine-fit Connectors)   - XC5G-642P-1140 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
3 suppliers