Samtec Inc. Conn Unshrd Hdr Hdr 36 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec TMM-118-01-G-D-RA

Description
CONN UNSHRD HDR HDR 36 POS 2MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 36 POS 2MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 36 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec - 84AC3035 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 36 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec
84AC3035
Conn Unshrd Hdr Hdr 36 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec 84AC3035
CONN UNSHRD HDR HDR 36 POS 2MM SLDR RA TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 36 POS 2MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 36Pos, 2Row, 2Mm; Connector Systems Samtec - 85P9239 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 36Pos, 2Row, 2Mm; Connector Systems Samtec
85P9239
Connector, Header, 36Pos, 2Row, 2Mm; Connector Systems Samtec 85P9239
CONNECTOR, HEADER, 36POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 36POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC3035 85P9239
Product Name Conn Unshrd Hdr Hdr 36 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec Connector, Header, 36Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data