Samtec Inc. Connector, Header, 32Pos, 2Row, 2Mm; Pitch Spacing Samtec TMM-116-03-L-D

Description
CONNECTOR, HEADER, 32POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:32Contacts; Gender:Header; Product Range:TMM Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 32POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:32Contacts; Gender:Header; Product Range:TMM Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 32Pos, 2Row, 2Mm; Pitch Spacing Samtec - 33AC3333 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 32Pos, 2Row, 2Mm; Pitch Spacing Samtec
33AC3333
Connector, Header, 32Pos, 2Row, 2Mm; Pitch Spacing Samtec 33AC3333
CONNECTOR, HEADER, 32POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:32Contacts; Gender:Header; Product Range:TMM Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 32POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:32Contacts; Gender:Header; Product Range:TMM Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33AC3333
Product Name Connector, Header, 32Pos, 2Row, 2Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-220-M-L-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103268-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
DDR4 - 10145891-1321413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details