Samtec Inc. Header, 2.0Mm, 2X11 Position; Connector Systems Samtec TMM-111-03-T-D

Description
HEADER, 2.0MM, 2X11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2.0MM, 2X11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, 2x11 Position from Samtec is a low-profile surface mount technology (SMT) connector designed for board-to-board applications. It features a pitch spacing of 2.00 mm and consists of 22 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.2 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The voltage rating is 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is RoHS compliant and supports lead-free soldering. The header is compatible with various mating connectors, including CLT, SQT, SQW, ESQT, TLE, SMM, and TCSD. It also offers optional features such as pick and place pads, alignment pins, and tape and reel packaging for ease of assembly.

Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, 2x11 Position from Samtec is a low-profile surface mount technology (SMT) connector designed for board-to-board applications. It features a pitch spacing of 2.00 mm and consists of 22 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.2 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The voltage rating is 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is RoHS compliant and supports lead-free soldering. The header is compatible with various mating connectors, including CLT, SQT, SQW, ESQT, TLE, SMM, and TCSD. It also offers optional features such as pick and place pads, alignment pins, and tape and reel packaging for ease of assembly.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, 2X11 Position; Connector Systems Samtec - 85P6089 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X11 Position; Connector Systems Samtec
85P6089
Header, 2.0Mm, 2X11 Position; Connector Systems Samtec 85P6089
HEADER, 2.0MM, 2X11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85P6089
Product Name Header, 2.0Mm, 2X11 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products