Samtec Inc. Board-To-Board Connector, Dual, Tmm Series, Through Hole, Header, 16, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec TMM-108-01-G-D

Description
Board-To-Board Connector, Dual, TMM Series, Through Hole, Header, 16, 2 mm, Gold Plated Contacts RoHS Compliant: Yes
Description
Board-To-Board Connector, Dual, TMM Series, Through Hole, Header, 16, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-To-Board Connector, Dual, Tmm Series, Through Hole, Header, 16, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec - 15P3466 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Dual, Tmm Series, Through Hole, Header, 16, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
15P3466
Board-To-Board Connector, Dual, Tmm Series, Through Hole, Header, 16, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec 15P3466
Board-To-Board Connector, Dual, TMM Series, Through Hole, Header, 16, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, Dual, TMM Series, Through Hole, Header, 16, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 15P3466
Product Name Board-To-Board Connector, Dual, Tmm Series, Through Hole, Header, 16, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Connector, Backplane, Header, 4Pos, 2Mm; Product Range Amphenol Communications Solutions - 15N6550 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details