Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-107-01-G-D-SM

Description
Win Source Part Number: 1014423-TMM-107-01-G -D-SM Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TMM Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 41 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1167-07 Base Product Number: TMM-107
Request a Quote Datasheet
Description
Win Source Part Number: 1014423-TMM-107-01-G -D-SM Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TMM Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 41 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1167-07 Base Product Number: TMM-107
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1014423-TMM-107-01-G-D-SM - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1014423-TMM-107-01-G-D-SM
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1014423-TMM-107-01-G-D-SM
Win Source Part Number: 1014423-TMM-107-01-G -D-SM Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TMM Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 41 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1167-07 Base Product Number: TMM-107

Win Source Part Number: 1014423-TMM-107-01-G-D-SM
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: TMM
Number of Positions: 14
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 41
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.126" (3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1167-07
Base Product Number: TMM-107

Buy Now Datasheet
Board-To-Board Connector, Dual, Tmm Series, Surface Mount, Header, 14, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec - 15P3465 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Dual, Tmm Series, Surface Mount, Header, 14, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
15P3465
Board-To-Board Connector, Dual, Tmm Series, Surface Mount, Header, 14, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec 15P3465
Board-To-Board Connector, Dual, TMM Series, Surface Mount, Header, 14, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, Dual, TMM Series, Surface Mount, Header, 14, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Headers, Male Pins - TMM-107-01-G-D-SM - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
TMM-107-01-G-D-SM
Headers, Male Pins TMM-107-01-G-D-SM
CONN HEADER SMD 14POS 2MM

CONN HEADER SMD 14POS 2MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1014423-TMM-107-01-G-D-SM 15P3465 TMM-107-01-G-D-SM
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board-To-Board Connector, Dual, Tmm Series, Surface Mount, Header, 14, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
Mounting SMT; SMD (SMT) SMT; Solder; Surface Mount
Current Rating 3.2 amps 3.2 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details