The Header, 2.0mm, 2x5 Position (part number 85P3079) from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board applications. It has 10 contacts arranged in 2 rows and utilizes a through-hole termination type. The product is RoHS compliant and offers a current rating of 3.2 A per pin when two pins are powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is compatible with various board mates including CLT, SQT, SQW, and others. It is available with different plating options and can be customized with features such as pick and place pads and alignment pins.
Samtec TMM-105-03-L-D Pin Header
CONN HEADER VERT 10POS 2MM Product overview: TMM-105-03-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-105-03-L-D can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 1109997-TMM-105-03-L
Packaging: Tube/Rail
Number of Positions: 10
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Current Rating: 3.2A per Contact
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.106" (2.69mm)
Overall Contact Length: 0.323" (8.20mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Contact Length - Mating: 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
HEADER, 2.0MM, 2X5 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1557953 | 314-TMM-105-03-L-D | 1109997-TMM-105-03-L-D | 85P3079 |
| Product Name | PCB Headers | Electronic Connector | Rectangular Connectors - TMM-105-03-L-D | Header, 2.0Mm, 2X5 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Geometry | Straight; Straight | |||
| Termination | Solder | Solder | Solder | Through Hole |