The Connector, Header, 10Pos, 2Row, 2Mm (part number 85P2906) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It is a low-profile surface mount connector with a total of 10 contacts arranged in two rows. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and matte tin. It supports a current rating of 3.2 A per pin when two pins are powered and has an operating temperature range of -55 °C to +125 °C with gold plating. The connector is RoHS compliant and offers high mating cycles, making it suitable for applications requiring durability. It is compatible with various board mates and cable mates, enhancing its versatility in different designs.
CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85P2906 |
| Product Name | Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |