Samtec Inc. Header, 2Mm, Dual Smd, 10Way; Pitch Spacing Samtec TMM-105-01-G-D-SM

Description
HEADER, 2MM, DUAL SMD, 10WAY; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TMM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, DUAL SMD, 10WAY; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TMM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Dual Smd, 10Way; Pitch Spacing Samtec - 15P3457 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Dual Smd, 10Way; Pitch Spacing Samtec
15P3457
Header, 2Mm, Dual Smd, 10Way; Pitch Spacing Samtec 15P3457
HEADER, 2MM, DUAL SMD, 10WAY; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TMM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, 2MM, DUAL SMD, 10WAY; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TMM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 15P3457
Product Name Header, 2Mm, Dual Smd, 10Way; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MV12005M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions - 84K7033 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details