Amphenol Communications Solutions Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions 88952-101LF

Description
CONNECTOR, BACKPLANE, HEADER, 48POS, 2MM; Product Range:FCI Metral 88952 Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BACKPLANE, HEADER, 48POS, 2MM; Product Range:FCI Metral 88952 Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions - 84K7033 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions
84K7033
Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions 84K7033
CONNECTOR, BACKPLANE, HEADER, 48POS, 2MM; Product Range:FCI Metral 88952 Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, HEADER, 48POS, 2MM; Product Range:FCI Metral 88952 Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84K7033
Product Name Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102203-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
D-Sub Standard Board Mount - D09S33E6UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details