The Header, 2.0mm, 1x4 Position from Samtec is a low-profile surface mount connector designed for board-to-board applications. It features a pitch spacing of 2.00 mm and is available in a single row with four contacts. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The connector has a current rating of 3.2 A per pin and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is RoHS compliant and has a voltage rating of 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is compatible with various mating connectors including CLT, SQT, SQW, and others. Lead-free solderable options are available, and the connector supports pick and place pads and tape & reel packaging for automated assembly.
HEADER, 2.0MM, 1X4 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85P2519 |
| Product Name | Header, 2.0Mm, 1X4 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |