Samtec Inc. Connector, Header, 4 Position, 1Row, 2Mm; Connector Systems Samtec TMM-104-01-T-S-SM-TR

Description
CONNECTOR, HEADER, 4 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4 Position, 1Row, 2Mm; Connector Systems Samtec - 85P2463 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4 Position, 1Row, 2Mm; Connector Systems Samtec
85P2463
Connector, Header, 4 Position, 1Row, 2Mm; Connector Systems Samtec 85P2463
CONNECTOR, HEADER, 4 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85P2463
Product Name Connector, Header, 4 Position, 1Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
XH2 Half-pitch Board-to-Board Connectors - XH2B-0142 - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details
Mini receptacle - 888N-F3AE1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A28410-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details