The Header, 2.0mm, 1x3 Position from Samtec is a low-profile surface mount connector designed for board-to-board applications. It features a pitch spacing of 2.00 mm and is available in a single row with three contacts. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.2 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The voltage rating is 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is RoHS compliant and supports lead-free soldering. It is compatible with various mating connectors including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS. The connector also offers options for pick and place pads, alignment pins, and tape and reel packaging, enhancing its versatility for different assembly processes.
Samtec TMM-103-01-T-S Pin Header
Samtec TMM-103-01-T-S Pin Header
HEADER, 2.0MM, 1X3 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1801193 | 12P0651 |
| Product Name | PCB Headers | Header, 2.0Mm, 1X3 Position; Connector Systems Samtec |
| Connector Type | Wire to Board Connector | Board to Board Connector |