Manufacturer: Samtec Inc.
Win Source Part Number: 1332816-TMM-103-01-F
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 98
Mounting: Surface Mount
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.126" (3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: TMM-103-01-F-D-SM-ND
Base Product Number: TMM-103
RoHS Status: ROHS3 Compliant
Low Profile Tiger Eye Header Strips, 2.00 mm Pitch RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1332816-TMM-103-01-F-D-SM | 85P1880 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Low Profile Tiger Eye Header Strips, 2.00 Mm Pitch Rohs Compliant Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Mounting | Surface Mount | |
| Current Rating | 3.2 amps |