Samtec Inc. Receptacle, 1.27Mm, Smt, 80Way; Connector Systems Samtec TML-140-03-G-D-SM

Description
RECEPTACLE, 1.27MM, SMT, 80WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 1.27MM, SMT, 80WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 1.27Mm, Smt, 80Way; Connector Systems Samtec - 85T6568 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Smt, 80Way; Connector Systems Samtec
85T6568
Receptacle, 1.27Mm, Smt, 80Way; Connector Systems Samtec 85T6568
RECEPTACLE, 1.27MM, SMT, 80WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes

RECEPTACLE, 1.27MM, SMT, 80WAY; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6568
Product Name Receptacle, 1.27Mm, Smt, 80Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Power Connectors - 113715P4 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers