Samtec Inc. Receptacle, 1.27Mm, Smt, 16Way; Connector Systems Samtec TML-108-03-G-D-SM

Description
RECEPTACLE, 1.27MM, SMT, 16WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 1.27MM, SMT, 16WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 1.27Mm, Smt, 16Way; Connector Systems Samtec - 85T6512 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Smt, 16Way; Connector Systems Samtec
85T6512
Receptacle, 1.27Mm, Smt, 16Way; Connector Systems Samtec 85T6512
RECEPTACLE, 1.27MM, SMT, 16WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes

RECEPTACLE, 1.27MM, SMT, 16WAY; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6512
Product Name Receptacle, 1.27Mm, Smt, 16Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
XH2 Half-pitch Board-to-Board Connectors - XH2B-0141 - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details