Aratas America LLC XH2 Half-pitch Board-to-Board Connectors XH2B-0141

Description
Allows High-density Mounting for Electronic Devices. A Half-Pitch Connector with a 1.27-mm Pitch for Compactness. A pitch of 1.27 mm for high-density mounting of double-row arrangements. A quadruple-row staggered arrangement (1.27 mm x 1.905 mm) for board connection. Leaf contact construction enables smooth mating and resistance to bending. Space saving mating length of 3.1 mm. Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability. A special finish improves flux resistance (Straight Terminals only). Also it has fastening pins to standardize all the contacts. Can be mounted to boards with screws. Not mated with XH3 and XH4 Half-pitch Connectors.
Request a Quote Datasheet
Description
Allows High-density Mounting for Electronic Devices. A Half-Pitch Connector with a 1.27-mm Pitch for Compactness. A pitch of 1.27 mm for high-density mounting of double-row arrangements. A quadruple-row staggered arrangement (1.27 mm x 1.905 mm) for board connection. Leaf contact construction enables smooth mating and resistance to bending. Space saving mating length of 3.1 mm. Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability. A special finish improves flux resistance (Straight Terminals only). Also it has fastening pins to standardize all the contacts. Can be mounted to boards with screws. Not mated with XH3 and XH4 Half-pitch Connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XH2 Half-pitch Board-to-Board Connectors - XH2B-0141 - Aratas America LLC
Hoffman Estates, IL, United States
XH2 Half-pitch Board-to-Board Connectors
XH2B-0141
XH2 Half-pitch Board-to-Board Connectors XH2B-0141
Allows High-density Mounting for Electronic Devices. A Half-Pitch Connector with a 1.27-mm Pitch for Compactness. A pitch of 1.27 mm for high-density mounting of double-row arrangements. A quadruple-row staggered arrangement (1.27 mm x 1.905 mm) for board connection. Leaf contact construction enables smooth mating and resistance to bending. Space saving mating length of 3.1 mm. Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability. A special finish improves flux resistance (Straight Terminals only). Also it has fastening pins to standardize all the contacts. Can be mounted to boards with screws. Not mated with XH3 and XH4 Half-pitch Connectors.

Allows High-density Mounting for
Electronic Devices. A Half-Pitch
Connector with a 1.27-mm Pitch for
Compactness.

  • A pitch of 1.27 mm for high-density mounting of double-row arrangements.
  • A quadruple-row staggered arrangement (1.27 mm x 1.905 mm) for board connection.
  • Leaf contact construction enables smooth mating and resistance to bending.
  • Space saving mating length of 3.1 mm.
  • Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability.
  • A special finish improves flux resistance (Straight Terminals only). Also it has fastening pins to standardize all the contacts.
  • Can be mounted to boards with screws.
  • Not mated with XH3 and XH4 Half-pitch Connectors.
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Electrical Connectors
Product Number XH2B-0141
Product Name XH2 Half-pitch Board-to-Board Connectors
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XF3M/XF2M FPC/FFC Connector - XF2M-2215-1A-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
4 suppliers
XG4 Flat Cable Connectors - XG4A-6434 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers