Samtec Inc. .100 Low Profile Terminal Strip Rohs Compliant Samtec TLW-119-05-G-S

Description
.100" Low Profile Terminal Strip RoHS Compliant: Yes
Description
.100" Low Profile Terminal Strip RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The .100 Low Profile Terminal Strip (part number 12P0507) from Samtec features a low profile design with a post height of 0.025 inches, making it suitable for applications requiring compact connections. It is constructed with high-quality phosphor bronze terminals and is available in both TLW and MTLW series, allowing for compatibility with low profile sockets and IDC assemblies. The insulator material is black liquid crystal polymer, and the terminals can be plated with either gold or tin over nickel. This terminal strip has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The .100 Low Profile Terminal Strip (part number 12P0507) from Samtec features a low profile design with a post height of 0.025 inches, making it suitable for applications requiring compact connections. It is constructed with high-quality phosphor bronze terminals and is available in both TLW and MTLW series, allowing for compatibility with low profile sockets and IDC assemblies. The insulator material is black liquid crystal polymer, and the terminals can be plated with either gold or tin over nickel. This terminal strip has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
.100 Low Profile Terminal Strip Rohs Compliant Samtec - 12P0507 - Newark, An Avnet Company
Chicago, IL, United States
.100 Low Profile Terminal Strip Rohs Compliant Samtec
12P0507
.100 Low Profile Terminal Strip Rohs Compliant Samtec 12P0507
.100" Low Profile Terminal Strip RoHS Compliant: Yes

.100" Low Profile Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 12P0507
Product Name .100 Low Profile Terminal Strip Rohs Compliant Samtec
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 102084-5 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details