Samtec Inc. Electronic Connector TLW-104-06-G-D

Description
CONN HEADER VERT 8POS 2.54MM Product overview: TLW-104-06-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TLW-104-06-G-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 8POS 2.54MM Product overview: TLW-104-06-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TLW-104-06-G-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TLW-104-06-G-D
Electronic Connector 314-TLW-104-06-G-D
CONN HEADER VERT 8POS 2.54MM Product overview: TLW-104-06-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TLW-104-06-G-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 8POS 2.54MM Product overview: TLW-104-06-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TLW-104-06-G-D can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - TLW-104-06-G-D - 802341-TLW-104-06-G-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TLW-104-06-G-D
802341-TLW-104-06-G-D
Rectangular Connectors - TLW-104-06-G-D 802341-TLW-104-06-G-D
Manufacturer: Samtec Inc. Win Source Part Number: 802341-TLW-104-06-G- D Packaging: Bulk Number of Positions: 8 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.135" (3.43mm) Overall Contact Length: 0.300" (7.62mm) Insulation Height: 0.060" (1.52mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.105" (2.67mm) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact

Manufacturer: Samtec Inc.
Win Source Part Number: 802341-TLW-104-06-G-D
Packaging: Bulk
Number of Positions: 8
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.135" (3.43mm)
Overall Contact Length: 0.300" (7.62mm)
Insulation Height: 0.060" (1.52mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.105" (2.67mm)
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2A per Contact

Buy Now
.100
Chicago, IL, United States
.100" Low Profile Terminal Strip Rohs Compliant Samtec
12P0392
.100" Low Profile Terminal Strip Rohs Compliant Samtec 12P0392
.100" Low Profile Terminal Strip RoHS Compliant: Yes

.100" Low Profile Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TLW-104-06-G-D 802341-TLW-104-06-G-D 12P0392
Product Name Electronic Connector Rectangular Connectors - TLW-104-06-G-D .100" Low Profile Terminal Strip Rohs Compliant Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products