Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TLW-104-05-G-S

Description
Win Source Part Number: 1100214-TLW-104-05-G -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, TLW Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.170" (4.32mm) Overall Contact Length: 0.335" (8.51mm) Insulation Height: 0.060" (1.52mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.105" (2.67mm) Alternative Parts (Cross-Reference): 1-1410271-1; 5-146280-4; HTSW-104-07-S-S; MTLW-104-05-G-S-185; MTLW-104-06-G-S-120; 76384-304LF; 22-28-4045TLW10405GS ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1098-04 Base Product Number: TLW-104
Request a Quote Datasheet
Description
Win Source Part Number: 1100214-TLW-104-05-G -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, TLW Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.170" (4.32mm) Overall Contact Length: 0.335" (8.51mm) Insulation Height: 0.060" (1.52mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.105" (2.67mm) Alternative Parts (Cross-Reference): 1-1410271-1; 5-146280-4; HTSW-104-07-S-S; MTLW-104-05-G-S-185; MTLW-104-06-G-S-120; 76384-304LF; 22-28-4045TLW10405GS ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1098-04 Base Product Number: TLW-104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1100214-TLW-104-05-G-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1100214-TLW-104-05-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1100214-TLW-104-05-G-S
Win Source Part Number: 1100214-TLW-104-05-G -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, TLW Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.170" (4.32mm) Overall Contact Length: 0.335" (8.51mm) Insulation Height: 0.060" (1.52mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.105" (2.67mm) Alternative Parts (Cross-Reference): 1-1410271-1; 5-146280-4; HTSW-104-07-S-S; MTLW-104-05-G-S-185; MTLW-104-06-G-S-120; 76384-304LF; 22-28-4045TLW10405GS ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1098-04 Base Product Number: TLW-104

Win Source Part Number: 1100214-TLW-104-05-G-S
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Flex Stack, TLW
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.170" (4.32mm)
Overall Contact Length: 0.335" (8.51mm)
Insulation Height: 0.060" (1.52mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.105" (2.67mm)
Alternative Parts (Cross-Reference): 1-1410271-1; 5-146280-4; HTSW-104-07-S-S; MTLW-104-05-G-S-185; MTLW-104-06-G-S-120; 76384-304LF; 22-28-4045TLW10405GS;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1098-04
Base Product Number: TLW-104

Buy Now Datasheet
Board-To-Board Connector, Single, Tlw Series, Through Hole, Header, 4, 2.54 Mm Rohs Compliant Samtec - 15P3420 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Single, Tlw Series, Through Hole, Header, 4, 2.54 Mm Rohs Compliant Samtec
15P3420
Board-To-Board Connector, Single, Tlw Series, Through Hole, Header, 4, 2.54 Mm Rohs Compliant Samtec 15P3420
Board-To-Board Connector, Single, TLW Series, Through Hole, Header, 4, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Single, TLW Series, Through Hole, Header, 4, 2.54 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1100214-TLW-104-05-G-S 15P3420
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board-To-Board Connector, Single, Tlw Series, Through Hole, Header, 4, 2.54 Mm Rohs Compliant Samtec
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 5.2 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-204-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - 102540-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details