Samtec Inc. Socket, 2Mm, Smt, 88 Position; Connector Systems Samtec TLE-144-01-G-DV-A

Description
SOCKET, 2MM, SMT, 88 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2MM, SMT, 88 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2Mm, Smt, 88 Position; Connector Systems Samtec - 85P0697 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Smt, 88 Position; Connector Systems Samtec
85P0697
Socket, 2Mm, Smt, 88 Position; Connector Systems Samtec 85P0697
SOCKET, 2MM, SMT, 88 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2MM, SMT, 88 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85P0697
Product Name Socket, 2Mm, Smt, 88 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products