Samtec Inc. Board to Board & Mezzanine Connectors TLE-123-01-G-DV

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2Mm, Smt, 46 Position from Samtec is designed for surface mount applications with a micro pitch of 2.00 mm. It features 46 contacts arranged in 2 rows, making it suitable for board-to-board connections. The insulator is made from black liquid crystal polymer, while the contacts are constructed from phosphor bronze with gold plating over nickel for enhanced conductivity and durability. This socket has a current rating of 3.2 A per pin when one pin is powered per row, and it operates within a temperature range of -55°C to +125°C. The insertion depth varies from 2.08 mm to 4.37 mm, accommodating different design requirements. The average insertion force is 2.75 oz, and the average withdrawal force is 0.80 oz per contact. The product is RoHS compliant and offers options for pick and place pads, as well as tape and reel packaging for efficient handling. It is compatible with various Samtec connector series, making it a versatile choice for engineers looking for reliable socket solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Socket, 2Mm, Smt, 46 Position from Samtec is designed for surface mount applications with a micro pitch of 2.00 mm. It features 46 contacts arranged in 2 rows, making it suitable for board-to-board connections. The insulator is made from black liquid crystal polymer, while the contacts are constructed from phosphor bronze with gold plating over nickel for enhanced conductivity and durability. This socket has a current rating of 3.2 A per pin when one pin is powered per row, and it operates within a temperature range of -55°C to +125°C. The insertion depth varies from 2.08 mm to 4.37 mm, accommodating different design requirements. The average insertion force is 2.75 oz, and the average withdrawal force is 0.80 oz per contact. The product is RoHS compliant and offers options for pick and place pads, as well as tape and reel packaging for efficient handling. It is compatible with various Samtec connector series, making it a versatile choice for engineers looking for reliable socket solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
TLE-123-01-G-DV
Board to Board & Mezzanine Connectors TLE-123-01-G-DV
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - TLE-123-01-G-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
TLE-123-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets TLE-123-01-G-DV
CONN RCPT 46POS 0.079 GOLD SMD

CONN RCPT 46POS 0.079 GOLD SMD

Supplier's Site
Socket, 2Mm, Smt, 46 Position; Connector Systems Samtec - 12P0343 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Smt, 46 Position; Connector Systems Samtec
12P0343
Socket, 2Mm, Smt, 46 Position; Connector Systems Samtec 12P0343
SOCKET, 2MM, SMT, 46 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2MM, SMT, 46 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TLE-123-01-G-DV TLE-123-01-G-DV 12P0343
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2Mm, Smt, 46 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-06-309-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details