2.00 mm Tiger Beam Cost-effective Single
Manufacturer: Samtec Inc.
Win Source Part Number: 813083-TLE-120-01-G-
Packaging: Reel
Number of Positions: 40
Mounting Style: SMD
Features: Board Guide, Pick and Place
Connector Type: Receptacle, Pass Through
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Gold
Insulation Color: Black
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.177" (4.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 125
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2A per Contact
CONN RCPT 40POS 0.079 GOLD SMD Product overview: TLE-120-01-G-DV-A-P-
CONN RCPT 40POS 0.079 GOLD SMD
2.00 mm Tiger Beam Cost-effective Single Beam Socket Strip
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TLE-120-01-G-DV-A-P-TR | 813083-TLE-120-01-G-DV-A-P-TR | 315-TLE-120-01-G-DV-A-P-TR | TLE-120-01-G-DV-A-P-TR | 85P0560 |
| Product Name | Pin & Socket Connectors | Rectangular Connectors - TLE-120-01-G-DV-A-P-TR | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 2.00 Mm Tiger Beam Cost-Effective Single Beam Socket Strip Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |