Samtec Inc. Board to Board & Mezzanine Connectors TLE-117-01-G-DV-TR

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - TLE-117-01-G-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
TLE-117-01-G-DV-TR
Board to Board & Mezzanine Connectors TLE-117-01-G-DV-TR
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Connector, Receptacle, 34 Position, 2Row, 2Mm; Connector Systems Samtec - 85P0538 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 34 Position, 2Row, 2Mm; Connector Systems Samtec
85P0538
Connector, Receptacle, 34 Position, 2Row, 2Mm; Connector Systems Samtec 85P0538
CONNECTOR, RECEPTACLE, 34 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 34 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TLE-117-01-G-DV-TR 85P0538
Product Name Board to Board & Mezzanine Connectors Connector, Receptacle, 34 Position, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data