Samtec Inc. Board to Board & Mezzanine Connectors TLE-116-01-G-DV-A-TR

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
TLE-116-01-G-DV-A-TR
Board to Board & Mezzanine Connectors TLE-116-01-G-DV-A-TR
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Connector, Receptacle, 32 Position, 2Row, 2Mm; Connector Systems Samtec - 85P0523 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 32 Position, 2Row, 2Mm; Connector Systems Samtec
85P0523
Connector, Receptacle, 32 Position, 2Row, 2Mm; Connector Systems Samtec 85P0523
CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TLE-116-01-G-DV-A-TR 85P0523
Product Name Board to Board & Mezzanine Connectors Connector, Receptacle, 32 Position, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Cable Connectors - NCN-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details