Samtec Inc. Pin & Socket Connectors TLE-113-01-G-DV-A

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - TLE-113-01-G-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
TLE-113-01-G-DV-A
Pin & Socket Connectors TLE-113-01-G-DV-A
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Socket, 2Mm, Smt, 26 Position; Connector Systems Samtec - 85P0487 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Smt, 26 Position; Connector Systems Samtec
85P0487
Socket, 2Mm, Smt, 26 Position; Connector Systems Samtec 85P0487
SOCKET, 2MM, SMT, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2MM, SMT, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TLE-113-01-G-DV-A 85P0487
Product Name Pin & Socket Connectors Socket, 2Mm, Smt, 26 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details