CONN RCPT 20POS 0.079 GOLD SMD Product overview: TLE-110-01-G-DV-K-TR
2.00 mm Tiger Beam Cost-effective Single
Manufacturer: Samtec Inc.
Win Source Part Number: 899869-TLE-110-01-G-
Series: TLE
Operating Temperature Range: -55°C ~ 125°C
Features: 20 Position Receptacle, Pass Through Connector 0.079" (2.00mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE-110
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 675
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: TLE-110-01-G-DV-K-TR
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa
CONN RCPT 20POS 0.079 GOLD SMD
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-TLE-110-01-G-DV-K-TR | TLE-110-01-G-DV-K-TR | 899869-TLE-110-01-G-DV-K-TR | 85P0461 | TLE-110-01-G-DV-K-TR |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | Rectangular Connectors - TLE-110-01-G-DV-K-TR | Connector, Receptacle, 20 Position, 2Row, 2Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder |