TE Connectivity Headers, Male Pins 104069-5

Description
"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A3205-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A3205-ND
Headers, Male Pins A3205-ND
"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
1A 30V Electronic Connector
316-104069-5
1A 30V Electronic Connector 316-104069-5
30 Pos 1.27mm RA Shrouded Header, Gold, 1A, 30V, TH Product overview: 104069-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104069-5 can be used for catalog matching and distributor lookup.

30 Pos 1.27mm RA Shrouded Header, Gold, 1A, 30V, TH Product overview: 104069-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104069-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 104069-5 - 772387-104069-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 104069-5
772387-104069-5
Rectangular Connectors - 104069-5 772387-104069-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 772387-104069-5 Series: AMPMODU System 50 Packaging: Tube Number of Positions: 30 Operating Temperature Range: -65°C ~ 105°C Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 30VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 150μin (3.81μm) Family Name: 104069 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 2 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Circular Contact Length - Mating: 0.125" (3.18mm) Alternative Parts (Cross-Reference): 5-104069-5; Introduction Date: May 23, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 772387-104069-5
Series: AMPMODU System 50
Packaging: Tube
Number of Positions: 30
Operating Temperature Range: -65°C ~ 105°C
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Voltage Rating: 30VAC
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 150μin (3.81μm)
Family Name: 104069
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 2 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Circular
Contact Length - Mating: 0.125" (3.18mm)
Alternative Parts (Cross-Reference): 5-104069-5;
Introduction Date: May 23, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Board-Board Conn, Header, 30Way, 2Row; Approval Bodies Amp - Te Connectivity - 66F9174 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 30Way, 2Row; Approval Bodies Amp - Te Connectivity
66F9174
Board-Board Conn, Header, 30Way, 2Row; Approval Bodies Amp - Te Connectivity 66F9174
BOARD-BOARD CONN, HEADER, 30WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Thermoplast ic; Connector Retention Style:Solder Clip; Connector Shroud:Yes; Connector Type:Board-to-Board; Features:Shrouded; Leaded Process Compatible:NoRoHS Compliant: No

BOARD-BOARD CONN, HEADER, 30WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Thermoplastic; Connector Retention Style:Solder Clip; Connector Shroud:Yes; Connector Type:Board-to-Board; Features:Shrouded; Leaded Process Compatible:NoRoHS Compliant: No

Supplier's Site
30 System 50 Hdr Drra Shrd Amp - Te Connectivity - 87AJ9246 - Newark, An Avnet Company
Chicago, IL, United States
30 System 50 Hdr Drra Shrd Amp - Te Connectivity
87AJ9246
30 System 50 Hdr Drra Shrd Amp - Te Connectivity 87AJ9246
30 SYSTEM 50 HDR DRRA SHRD

30 SYSTEM 50 HDR DRRA SHRD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A3205-ND 316-104069-5 772387-104069-5 66F9174 87AJ9246
Product Name Headers, Male Pins 1A 30V Electronic Connector Rectangular Connectors - 104069-5 Board-Board Conn, Header, 30Way, 2Row; Approval Bodies Amp - Te Connectivity 30 System 50 Hdr Drra Shrd Amp - Te Connectivity
Connector Type Header Connector; Header Automotive Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data