Win Source Part Number: 1171395-TFM-128-02-S
Category: Connectors, Interconnects>Rectan
Series: Tiger Eye™ TFM
Number of Positions: 56
Features: Board Lock, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 275VAC
Material Flammability Rating: UL94 V-0
Standard Package: 15
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.220" (5.60mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.131" (3.33mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TFM-128
High-Reliability Tiger Eye Terminal Strips, .050" Pitch
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1171395-TFM-128-02-S-D-LC-P | 84P8644 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | High-Reliability Tiger Eye Terminal Strips, .050 Pitch Samtec |
| Product Type | IC Headers | |
| Mounting | SMT; SMD (SMT) | |
| Voltage Rating | 275 volts | |
| Current Rating | 2.9 amps |