Samtec Inc. Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Samtec TFM-120-01-S-D-RA

Description
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:TFM Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:TFM Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 56AC6982 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
56AC6982
Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 56AC6982
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:TFM Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:TFM Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC6982
Product Name Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1755234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
Headers & Wire Housings - B5743-234-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details