Manufacturer: Samtec Inc.
Win Source Part Number: 936420-TFM-115-02-S-
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 30 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TFM-115
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 275
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: TFM-115-02-S-D-WT-P-
CONN HEADER SMD 30POS 1.27MM Product overview: TFM-115-02-S-D-WT-P-
Samtec TFM-115-02-S-D-WT-P-
PIN HEADER, 30POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa
PIN HEADER, 30POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 936420-TFM-115-02-S-D-WT-P-TR | 314-TFM-115-02-S-D-WT-P-TR | 644541 | 84P7999 |
| Product Name | Rectangular Connectors - TFM-115-02-S-D-WT-P-TR | SMD Electronic Connector | PCB Headers | Pin Header, 30Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Wire to Board Connector | ||
| Mounting | Surface Mount | |||
| Termination | Solder | Surface Mount Straight |