Samtec Inc. Rectangular Connectors - TFM-115-02-S-D-LC TFM-115-02-S-D-LC

Description
Manufacturer: Samtec Inc. Win Source Part Number: 936418-TFM-115-02-S- D-LC Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 30 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: TFM-115 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM9155, TFM-115-02-S-D-LC-ND
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 936418-TFM-115-02-S- D-LC Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 30 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: TFM-115 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM9155, TFM-115-02-S-D-LC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TFM-115-02-S-D-LC - 936418-TFM-115-02-S-D-LC - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-115-02-S-D-LC
936418-TFM-115-02-S-D-LC
Rectangular Connectors - TFM-115-02-S-D-LC 936418-TFM-115-02-S-D-LC
Manufacturer: Samtec Inc. Win Source Part Number: 936418-TFM-115-02-S- D-LC Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 30 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: TFM-115 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM9155, TFM-115-02-S-D-LC-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 936418-TFM-115-02-S-D-LC
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 30 position 0.050" (1.27mm)
Package: Tube
Mounting: Surface Mount
Family Name: TFM-115
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM9155, TFM-115-02-S-D-LC-ND

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-TFM-115-02-S-D-LC
SMD Electronic Connector 314-TFM-115-02-S-D-LC
CONN HEADER SMD 30POS 1.27MM Product overview: TFM-115-02-S-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-115-02-S-D-L C can be used for catalog matching and distributor lookup.

CONN HEADER SMD 30POS 1.27MM Product overview: TFM-115-02-S-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-115-02-S-D-LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 936418-TFM-115-02-S-D-LC 314-TFM-115-02-S-D-LC
Product Name Rectangular Connectors - TFM-115-02-S-D-LC SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data