Samtec Inc. PCB Headers TFM-115-02-L-D-LC

Description
Samtec TFM-115-02-L-D-LC PCB Header
Request a Quote Datasheet
Description
Samtec TFM-115-02-L-D-LC PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644538 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644538
PCB Headers 644538
Samtec TFM-115-02-L-D-LC PCB Header

Samtec TFM-115-02-L-D-LC PCB Header

Supplier's Site
Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec - 84P7976 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec
84P7976
Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec 84P7976
HEADER, 1.27MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 644538 84P7976
Product Name PCB Headers Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069525-183402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details