Samtec Inc. PCB Headers TFM-115-02-L-D-A

Description
Samtec TFM-115-02-L-D-A PCB Header
Request a Quote Datasheet
Description
Samtec TFM-115-02-L-D-A PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801496 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801496
PCB Headers 1801496
Samtec TFM-115-02-L-D-A PCB Header

Samtec TFM-115-02-L-D-A PCB Header

Supplier's Site
PCB Headers - 1801869 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801869
PCB Headers 1801869
Samtec TFM-115-02-L-D-A PCB Header

Samtec TFM-115-02-L-D-A PCB Header

Supplier's Site
Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec - 84P7973 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec
84P7973
Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec 84P7973
HEADER, 1.27MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1801496 84P7973
Product Name PCB Headers Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-100400-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2959-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details