Samtec Inc. Rectangular Connectors - TFM-115-01-S-D-A TFM-115-01-S-D-A

Description
Manufacturer: Samtec Inc. Win Source Part Number: 936415-TFM-115-01-S- D-A Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 30 position 0.050" (1.27mm) Package: Tube Mounting: Through Hole Family Name: TFM-115 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM12073, TFM-115-01-S-D-A-ND
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 936415-TFM-115-01-S- D-A Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 30 position 0.050" (1.27mm) Package: Tube Mounting: Through Hole Family Name: TFM-115 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM12073, TFM-115-01-S-D-A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TFM-115-01-S-D-A - 936415-TFM-115-01-S-D-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-115-01-S-D-A
936415-TFM-115-01-S-D-A
Rectangular Connectors - TFM-115-01-S-D-A 936415-TFM-115-01-S-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 936415-TFM-115-01-S- D-A Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 30 position 0.050" (1.27mm) Package: Tube Mounting: Through Hole Family Name: TFM-115 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM12073, TFM-115-01-S-D-A-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 936415-TFM-115-01-S-D-A
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 30 position 0.050" (1.27mm)
Package: Tube
Mounting: Through Hole
Family Name: TFM-115
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM12073, TFM-115-01-S-D-A-ND

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-TFM-115-01-S-D-A
Electronic Connector 314-TFM-115-01-S-D-A
CONN HEADER VERT 30POS 1.27MM Product overview: TFM-115-01-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-115-01-S-D-A can be used for catalog matching and distributor lookup.

CONN HEADER VERT 30POS 1.27MM Product overview: TFM-115-01-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-115-01-S-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1982697 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982697
PCB Headers 1982697
Samtec TFM-115-01-S-D-A PCB Header

Samtec TFM-115-01-S-D-A PCB Header

Supplier's Site
PCB Headers - 1982696 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982696
PCB Headers 1982696
Samtec TFM-115-01-S-D-A PCB Header

Samtec TFM-115-01-S-D-A PCB Header

Supplier's Site
Header, 1.27Mm, 2X15 Position; Connector Systems Samtec - 71P8549 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X15 Position; Connector Systems Samtec
71P8549
Header, 1.27Mm, 2X15 Position; Connector Systems Samtec 71P8549
HEADER, 1.27MM, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X15 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 936415-TFM-115-01-S-D-A 314-TFM-115-01-S-D-A 1982697 1982696 71P8549
Product Name Rectangular Connectors - TFM-115-01-S-D-A Electronic Connector PCB Headers PCB Headers Header, 1.27Mm, 2X15 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Mounting Through Hole
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-06-308-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 2243-114916P2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-104-412-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details