The Pin Header, 10Pos, 2Row, 1.27Mm, SMT from Samtec is designed for board-to-board and wire-to-board applications. It features a 1.27 mm pitch and is compliant with RoHS standards. The connector supports surface mount termination and is part of the TFM series. It has a current rating of 3.7 A per pin when two pins are powered, and operates within a temperature range of -55 °C to +125 °C. The product is available with various lead styles and plating options, including gold and tin finishes. It is also qualified for severe environment testing, aligning with MIL-DTL-55302 standards, making it suitable for demanding applications.
Samtec TFM-105-02-S-D-LC-P-
Samtec TFM-105-02-S-D-LC-P-
PIN HEADER, 10POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa
PIN HEADER, 10POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2271874 | 84P7388 |
| Product Name | PCB Headers | Pin Header, 10Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec |
| Geometry | Straight |