CONN HEADER SMD 40POS 1.27MM
CONN, HEADER, 40POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | TFC-120-02-L-D-A-K-TR | 45AJ8719 |
| Product Name | Headers, Male Pins | Conn, Header, 40Pos, 2Row, 1.27Mm Rohs Compliant Samtec |
| Product Type | IC Headers; Header | IC Headers |
| Mounting | SMT; Solder; Surface Mount | |
| Features | Board Guide, Pick and Place | |
| Voltage Rating | 275 volts |