Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TFC-110-32-F-D-A

Description
Win Source Part Number: 1209714-TFC-110-32-F -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Tiger Eye™ TFC Number of Positions: 20 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 275VAC Material Flammability Rating: UL94 V-0 Standard Package: 35 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.441" (11.20mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.139" (3.53mm) Alternative Parts (Cross-Reference): TFC110-32-F-D-A; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TFC-110
Request a Quote Datasheet
Description
Win Source Part Number: 1209714-TFC-110-32-F -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Tiger Eye™ TFC Number of Positions: 20 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 275VAC Material Flammability Rating: UL94 V-0 Standard Package: 35 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.441" (11.20mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.139" (3.53mm) Alternative Parts (Cross-Reference): TFC110-32-F-D-A; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TFC-110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1209714-TFC-110-32-F-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1209714-TFC-110-32-F-D-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1209714-TFC-110-32-F-D-A
Win Source Part Number: 1209714-TFC-110-32-F -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Tiger Eye™ TFC Number of Positions: 20 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 275VAC Material Flammability Rating: UL94 V-0 Standard Package: 35 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.441" (11.20mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.139" (3.53mm) Alternative Parts (Cross-Reference): TFC110-32-F-D-A; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TFC-110

Win Source Part Number: 1209714-TFC-110-32-F-D-A
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Tiger Eye™ TFC
Number of Positions: 20
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 275VAC
Material Flammability Rating: UL94 V-0
Standard Package: 35
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.441" (11.20mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.139" (3.53mm)
Alternative Parts (Cross-Reference): TFC110-32-F-D-A;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TFC-110

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1209714-TFC-110-32-F-D-A
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 275 volts
Current Rating 3.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - G125-9640600 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details